SMM4F33A-TR Transient Voltage Suppressors (TVS) by STMicroelectronics

400 W, 33 V TVS in STmite Flat

Status: Active
Series: SMM4F33A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SMM4F TVS series are designed to protect sensitive circuits against transient surges. The planar technology makes it compatible with high-end circuits where low leakage current and high junction temperature are required to provide long term reliability and stability.

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
16,320
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.19
120,000
in stock
Buy Now
Logo for element14
element14
from US$0.22
16,320
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
12,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Peak pulse power: 400 W (10/1000 μs) and 2.5 kW (8/20 μs)
Flat and thin package: 0.85 mm
Stand-off voltage range from 5 V to 33 V
Unidirectional type
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C
Operating Tj max: 175 °C
High power capability at Tj max.: up to 160 W (10/1000 µs)
Lead finishing: matte tin plating

Resources

Product Specifications
DS5630 400 W TVS in STmite Flat


Technical Notes & Articles
TN1310 FAQ ESD protection



Alternative Descriptions

TVS DIODE 33VWM 69.7VC DO222AA | Future Electronics
DIODE, TVS, 400W, DO222-AA | element14
Diode TVS Single Uni-Dir 33V 400W 2-Pin DO-222AA T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMM4F33A-TR?

Additional datasheets, footprints and schematics for SMM4F33A-TR are listed on our Part Details page. You can also find images and similar parts to SMM4F33A-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMM4F33A-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMM4F33A-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMM4F33A-TR fall under?

The SMM4F33A-TR is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).

Can I view similar or alternative parts?

You can view similar parts to SMM4F33A-TR when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMM4F33A-TR you can contact the distributor directly for product support, shipping queries etc.

Is the SMM4F33A-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for SMM4F33A-TR have stock available?

Authorised distributors including Future Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for SMM4F33A-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMM4F33A-TR often in real-time on the comparison pages.

What if I can't find stock of SMM4F33A-TR?

You can fill out our help required form which you can use to request a quote for SMM4F33A-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay