Status: | Active |
---|---|
Series: | SMLVT3V3 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.24
|
1,707,500
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
77,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
19,288
in stock
|
Buy Now | |
element14
from US$0.35
|
19,177
in stock
|
Buy Now | |
Farnell
from US$0.33
|
17,684
in stock
|
Buy Now | |
RS
from US$0.28
|
9,550
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
9,264
in stock
|
Buy Now | |
Avnet Silica
-
|
122,500
in stock
|
Buy Now |
Peak pulse power 600 W (10/1000 μs) |
Stand-off voltage 3.3 V |
Unidirectional type |
Low clamping factor |
Fast response time |
JEDEC registered package outline |
Product Specifications |
---|
DS0866 Low voltage Transilâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
SMLVT Series 600 W 3.3 V Uni Directional Transil TVS Diode - DO-214AA | Future Electronics |
Diode TVS Single Uni-Dir 3.3V 600W 2-Pin SMB T/R | Avnet America |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics SMLVT3V3. | Newark Electronics |
Diode: TVS | Transfer Multisort Elektronik |
DIODE, TVS, 600W, 3.3V, UNID., SMB | element14 |
Unidirectional 600W TVS diode,SMLVT3V3 | RS |
ST TVS Diode, 3.3V, 600W, DO-214AA, SMB | Distrelec |
Where can I find additional details, specifications and documents for a SMLVT3V3?
Additional datasheets, footprints and schematics for SMLVT3V3 are listed on our Part Details page. You can also find images and similar parts to SMLVT3V3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLVT3V3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLVT3V3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLVT3V3 fall under?
The SMLVT3V3 is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMLVT3V3 when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLVT3V3 you can contact the distributor directly for product support, shipping queries etc.
Is the SMLVT3V3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMLVT3V3 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for SMLVT3V3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLVT3V3 often in real-time on the comparison pages.
What if I can't find stock of SMLVT3V3?
You can fill out our help required form which you can use to request a quote for SMLVT3V3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.