Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Reverse mount available type |
Molded type with lens |
Automatic mount and reflow |
Package Type | With Lens |
---|---|
LED Type | High Brightness |
Application | Industrial Equipment |
Package size[mm] | 3.2x1.6 (t=1.65) |
Emitting color | Blue |
Luminous Intensity(Single)(Typ.)[mcd] | 800 |
Number of Brightness Rank | 4 |
Dominant wave-length λD(Single)(Typ.)[nm] | 470 |
Forward Voltage VF (Typ.) [V] | 3.2 |
IF @ VF [mA] | 20 |
Chip Structure | InGaN |
Power Dissipation [mW] | 117 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SMLS14BET Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
LED, BLUE, 800MCD, 470NM, SMD, 1206 | element14 |
LED Uni-Color Blue Chip LED 2-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SMLS14BETT68?
Additional datasheets, footprints and schematics for SMLS14BETT68 are listed on our Part Details page. You can also find images and similar parts to SMLS14BETT68 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLS14BETT68 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLS14BETT68 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLS14BETT68 fall under?
The SMLS14BETT68 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMLS14BETT68 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLS14BETT68 you can contact the distributor directly for product support, shipping queries etc.
Is the SMLS14BETT68 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SMLS14BETT68 have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for SMLS14BETT68.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLS14BETT68 often in real-time on the comparison pages.
What if I can't find stock of SMLS14BETT68?
You can fill out our help required form which you can use to request a quote for SMLS14BETT68 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.