Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red Green Blue |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | - |
Lens Shape | Rectangular |
Forward Current / Colour | R 5mA G 5mA B 5mA |
Luminous Intensity / Colour | R 35mcd G 110mcd B 35mcd |
Forward Voltage / Colour | R 2.1V G 3.1V B 3V |
Wavelength / Colour | R 624nm G 527nm B 470nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
SMLP34 Series Red/Green/Blue 0604 Diffused 35/110/35mcd 2.1/3.1/3 V SMT LED | Future Electronics |
LED, RED/GREEN/BLUE, 35/110/35MCD, 0604 | element14 |
LED Tri-Color Blue/Green/Red Chip LED 6-Pin 0604 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMLP36RGB2W3R?
Additional datasheets, footprints and schematics for SMLP36RGB2W3R are listed on our Part Details page. You can also find images and similar parts to SMLP36RGB2W3R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLP36RGB2W3R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLP36RGB2W3R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLP36RGB2W3R fall under?
The SMLP36RGB2W3R is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SMLP36RGB2W3R when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLP36RGB2W3R you can contact the distributor directly for product support, shipping queries etc.
Is the SMLP36RGB2W3R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMLP36RGB2W3R have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for SMLP36RGB2W3R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLP36RGB2W3R often in real-time on the comparison pages.
What if I can't find stock of SMLP36RGB2W3R?
You can fill out our help required form which you can use to request a quote for SMLP36RGB2W3R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.