LED Color | Red, Green, Blue |
---|---|
LED Mounting | SMD |
Bulb Size | 1mm x 1mm |
Lens Shape | Square |
Forward Current / Color | O 20mA, G 20mA, B 20mA |
Luminous Intensity / Color | R 28mcd, G 45mcd, B 18mcd |
RoHS Compliant | Yes |
Picoled, Rgb, 1 X 1 X 0.2 | Newark Electronics |
LED Tri-Color Blue/Green/Red 4-Pin Chip LED T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SMLP34RGB1W3?
Additional datasheets, footprints and schematics for SMLP34RGB1W3 are listed on our Part Details page. You can also find images and similar parts to SMLP34RGB1W3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLP34RGB1W3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLP34RGB1W3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLP34RGB1W3 fall under?
The SMLP34RGB1W3 is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMLP34RGB1W3 when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLP34RGB1W3 you can contact the distributor directly for product support, shipping queries etc.
Is the SMLP34RGB1W3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMLP34RGB1W3 have stock available?
Authorised distributors including Newark Electronics and Avnet Silica have stock available or on a lead time for SMLP34RGB1W3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLP34RGB1W3 often in real-time on the comparison pages.
What if I can't find stock of SMLP34RGB1W3?
You can fill out our help required form which you can use to request a quote for SMLP34RGB1W3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.