Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
LED Colour | Red |
---|---|
LED Mounting | SMD |
LED Case Size | 0805 |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 636nm |
Luminous Intensity | 60mcd |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Bulb Size | 1.25mm x 1.4mm |
LED, RED, 1.25MM, 60MCD, 636NM | Farnell |
Red LED, 636 nm 0805 Clear, Rectangle Lens SMD package | RS Americas |
Led, Red, 1.25Mm X 1.4Mm, 60Mcd, 636Nm | Newark Electronics |
2.0 X 1.25MM SMD PCB LED SUPER RED ALLNG | RS |
Super Red 2 x 1.25 mm 0805 140° Water Clear 60 mcd 2 V PCB Surface Mount LED | Future Electronics |
Where can I find additional details, specifications and documents for a SML-LX0805SIC-TR?
Additional datasheets, footprints and schematics for SML-LX0805SIC-TR are listed on our Part Details page. You can also find images and similar parts to SML-LX0805SIC-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-LX0805SIC-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-LX0805SIC-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-LX0805SIC-TR fall under?
The SML-LX0805SIC-TR is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-LX0805SIC-TR when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-LX0805SIC-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SML-LX0805SIC-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SML-LX0805SIC-TR have stock available?
Authorised distributors including Farnell, element14, RS Americas, Newark Electronics and RS have stock available or on a lead time for SML-LX0805SIC-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-LX0805SIC-TR often in real-time on the comparison pages.
What if I can't find stock of SML-LX0805SIC-TR?
You can fill out our help required form which you can use to request a quote for SML-LX0805SIC-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.