Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
LED Mounting | SMD |
Bulb Size | 0.8mm x 1mm |
Forward Current If | 20mA |
Forward Voltage | 1.7V |
Wavelength Typ | 660nm |
Luminous Intensity | 45mcd |
Viewing Angle | 140° |
Lens Shape | Rectangular |
RoHS Compliant | Yes |
LED, RED, 0.8MM, 45MCD, 660NM | element14 |
Led, Red, 0.8Mm X 1Mm, 45Mcd, 660Nm, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SML-LX0603SRW-TR?
Additional datasheets, footprints and schematics for SML-LX0603SRW-TR are listed on our Part Details page. You can also find images and similar parts to SML-LX0603SRW-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-LX0603SRW-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-LX0603SRW-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-LX0603SRW-TR fall under?
The SML-LX0603SRW-TR is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-LX0603SRW-TR when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-LX0603SRW-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SML-LX0603SRW-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SML-LX0603SRW-TR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SML-LX0603SRW-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-LX0603SRW-TR often in real-time on the comparison pages.
What if I can't find stock of SML-LX0603SRW-TR?
You can fill out our help required form which you can use to request a quote for SML-LX0603SRW-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.