SMLK18WBJDW1 High Brightness LEDs by Rohm

LED, HB, WHITE, 22LM, 0.675W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for RS
RS
from US$0.66
1,850
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.01
100
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.52
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.73
-
Buy Now
Logo for element14
element14
from US$0.70
-
Buy Now
Logo for Farnell
Farnell
from US$0.65
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

LED White 22lm Milky 90mA PSML2 4520mm | RS
Led, Hb, White, 22Lm, 0.675W Rohs Compliant: Yes |Rohm SMLK18WBJDW1 | Newark Electronics
LED Uni-Color White 4-Pin SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMLK18WBJDW1?

Additional datasheets, footprints and schematics for SMLK18WBJDW1 are listed on our Part Details page. You can also find images and similar parts to SMLK18WBJDW1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMLK18WBJDW1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLK18WBJDW1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMLK18WBJDW1 fall under?

The SMLK18WBJDW1 is listed under LED Lighting Components > High Brightness LEDs > White High Brightness LEDs.

Can I view similar or alternative parts?

You can view similar parts to SMLK18WBJDW1 when available in the White High Brightness LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMLK18WBJDW1 you can contact the distributor directly for product support, shipping queries etc.

Is the SMLK18WBJDW1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SMLK18WBJDW1 have stock available?

Authorised distributors including RS, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for SMLK18WBJDW1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMLK18WBJDW1 often in real-time on the comparison pages.

What if I can't find stock of SMLK18WBJDW1?

You can fill out our help required form which you can use to request a quote for SMLK18WBJDW1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay