Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.50
|
3,000
in stock
|
Buy Now |
TVS Polarity | Bidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 40V |
Breakdown Voltage Min | 44.4V |
Breakdown Voltage Max | 49.1V |
Clamping Voltage Vc Max | 64.5V |
Peak Pulse Current Ippm | 46.4A |
SMLJ Series 3 kW 40 V Bi-Directional Surface Mount TVS Diode - DO-214AB | Future Electronics |
Where can I find additional details, specifications and documents for a SMLJ40CA-TP?
Additional datasheets, footprints and schematics for SMLJ40CA-TP are listed on our Part Details page. You can also find images and similar parts to SMLJ40CA-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ40CA-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ40CA-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ40CA-TP fall under?
The SMLJ40CA-TP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMLJ40CA-TP when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ40CA-TP you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ40CA-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMLJ40CA-TP have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for SMLJ40CA-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ40CA-TP often in real-time on the comparison pages.
What if I can't find stock of SMLJ40CA-TP?
You can fill out our help required form which you can use to request a quote for SMLJ40CA-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.