Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
LED Colour | Blue |
---|---|
LED Mounting | SMD |
LED Case Size | 0603 |
Forward Current If | 20mA |
Forward Voltage | 2.9V |
Wavelength Typ | 476nm |
Luminous Intensity | 22mcd |
Viewing Angle | - |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | 0.8mm x 1.2mm |
Dominant Wavelength | 468nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.9V |
LED / Lamp Size | 0603 |
LED Type | Standard |
Luminous Intensity Typ | 22mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
LED Blue 468nm Low current Clear 0603 | RS |
ROHM SMLE12BC7TT86,SML-E1 EXCELED SER Blue LED,470 nm 1608(0603),Rectangle Lens | ROHM Semiconductor SMLE12BC7TT86 | RS Americas |
LED, 0603, LO-CUR. BLUE | element14 |
Led, Blue, 0.8Mm X 1.2Mm, 22Mcd, 476Nm | Newark Electronics |
LED Uni-Color Blue 2-Pin Chip LED T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a SMLE12BC7TT86?
Additional datasheets, footprints and schematics for SMLE12BC7TT86 are listed on our Part Details page. You can also find images and similar parts to SMLE12BC7TT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLE12BC7TT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLE12BC7TT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLE12BC7TT86 fall under?
The SMLE12BC7TT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMLE12BC7TT86 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLE12BC7TT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SMLE12BC7TT86 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMLE12BC7TT86 have stock available?
Authorised distributors including Chip One Stop, RS, RS Americas, element14 and Farnell have stock available or on a lead time for SMLE12BC7TT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLE12BC7TT86 often in real-time on the comparison pages.
What if I can't find stock of SMLE12BC7TT86?
You can fill out our help required form which you can use to request a quote for SMLE12BC7TT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.