Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.22 |
6,000
|
Buy Now | |
CoreStaff | US$0.16 |
114,000
|
Buy Now | |
Chip One Stop | US$0.15 |
6,379
|
Buy Now | |
Transfer Multisort Elektronik | US$0.14 |
2,944
|
Buy Now | |
Newark Electronics | US$0.26 |
2,845
|
Buy Now | |
element14 | US$0.27 |
2,840
|
Buy Now | |
Farnell | US$0.26 |
2,840
|
Buy Now | |
RS | US$0.13 |
1,950
|
Buy Now | |
Avnet America | US$0.24 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Long life exceeding 90% residual luminous rate even after 1,000hrs (Ta=85℃,IF=20mA) |
1608 (0603) size small package |
Package Type | Mini-mold |
---|---|
LED Type | Long Life |
Application | Home Appliance, Industrial Equipment, Helthcare, Amusement, Office Equipment, PC, Data Storage |
Package size[mm] | 1.6x0.8 (t=0.55) |
Emitting color | White |
Luminous Intensity(Single)(Typ.)[mcd] | 120 |
Number of Brightness Rank | 3 |
Chromaticity coordinates(x,y) | (0.295, 0.280) |
Forward Voltage VF (Typ.) [V] | 2.9 |
IF @ VF [mA] | 5 |
Chip Structure | InGaN |
Power Dissipation [mW] | 66 |
Operating Temperature[°C] | -40 to 100 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SMLD12WBN1W Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
Electrical Static Discharge (ESD) |
Thermal Resistance |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Cool White 0603 Top View 120 MCD | Future Electronics |
LED | Transfer Multisort Elektronik |
Led, White, Rect, 120Mcd, 2.9V | Newark Electronics |
LED, WHITE, 120MCD, 0603 | element14 |
Long Life Type 1608 size Mini-mold Chip | RS |
LED Chip White x=0.295/y=0.28 20mA 2-Pin 0603 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMLD12WBN1W1?
Additional datasheets, footprints and schematics for SMLD12WBN1W1 are listed on our Part Details page. You can also find images and similar parts to SMLD12WBN1W1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLD12WBN1W1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLD12WBN1W1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLD12WBN1W1 fall under?
The SMLD12WBN1W1 is listed under Optoelectronics & Displays > LED Products > Standard White LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMLD12WBN1W1 when available in the Standard White LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLD12WBN1W1 you can contact the distributor directly for product support, shipping queries etc.
Is the SMLD12WBN1W1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SMLD12WBN1W1 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SMLD12WBN1W1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLD12WBN1W1 often in real-time on the comparison pages.
What if I can't find stock of SMLD12WBN1W1?
You can fill out our help required form which you can use to request a quote for SMLD12WBN1W1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.