SMLD12EN1WT86 LED Products by Rohm

Long Life Type Mini-mold Chip LED


SMLD12EN1W has a long life and the residual luminous rate exceeds 90% even after 1000 hours (under Ta=85℃,IF=20mA).

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
4,990
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
4,990
in stock
Buy Now
Logo for element14
element14
from US$0.25
4,960
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.15
2,086
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.14
89
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.15
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Long life exceeding 90% residual luminous rate even after 1,000hrs (Ta=85℃,IF=20mA)
1608 (0603) size small package

Specifications

Package Type Mini-mold
LED Type Long Life
Application Home Appliance, Industrial Equipment, Helthcare, Amusement, Office Equipment, PC, Data Storage
Package size[mm] 1.6x0.8 (t=0.55)
Emitting color Green
Luminous Intensity(Single)(Typ.)[mcd] 140
Number of Brightness Rank 3
Dominant wave-length λD(Single)(Typ.)[nm] 527
Forward Voltage VF (Typ.) [V] 3
IF @ VF [mA] 5
Chip Structure InGaN
Power Dissipation [mW] 70
Operating Temperature[°C] -40 to 100
Storage Temperature [°C] -40 to 100

Resources








Export Information
About Export Regulations

Alternative Descriptions

Led, Green, 527Nm, 140Mcd, 0603 | Newark Electronics
LED, GREEN, 527NM, 140MCD, 0603 | Farnell
CHIPLED 0603 GREEN 140MCD | Rutronik
Green 0603 SMT 140mcd | Future Electronics
LED Single Chip Green 527nm 20mA 2-Pin 0603 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMLD12EN1WT86?

Additional datasheets, footprints and schematics for SMLD12EN1WT86 are listed on our Part Details page. You can also find images and similar parts to SMLD12EN1WT86 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMLD12EN1WT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLD12EN1WT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMLD12EN1WT86 fall under?

The SMLD12EN1WT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to SMLD12EN1WT86 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMLD12EN1WT86 you can contact the distributor directly for product support, shipping queries etc.

Is the SMLD12EN1WT86 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for SMLD12EN1WT86 have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Chip One Stop and CoreStaff have stock available or on a lead time for SMLD12EN1WT86.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMLD12EN1WT86 often in real-time on the comparison pages.

What if I can't find stock of SMLD12EN1WT86?

You can fill out our help required form which you can use to request a quote for SMLD12EN1WT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay