Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
3,680
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,995
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
2,990
in stock
|
Buy Now | |
element14
from US$0.31
|
2,990
in stock
|
Buy Now | |
Farnell
from US$0.36
|
2,990
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now |
Long life exceeding 90% residual luminous rate even after 1,000hrs (Ta=85℃,IF=20mA) |
1608 (0603) size small package |
Package Type | Mini-mold |
---|---|
LED Type | Long Life |
Application | Home Appliance, Industrial Equipment, Helthcare, Amusement, Office Equipment, PC, Data Storage |
Package size[mm] | 1.6x0.8 (t=0.55) |
Emitting color | Bluish-Green |
Luminous Intensity(Single)(Typ.)[mcd] | 120 |
Number of Brightness Rank | 2 |
Dominant wave-length λD(Single)(Typ.)[nm] | 505 |
Forward Voltage VF (Typ.) [V] | 2.9 |
IF @ VF [mA] | 5 |
Chip Structure | InGaN |
Power Dissipation [mW] | 66 |
Operating Temperature[°C] | -40 to 100 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SMLD12E2N1W Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
Electrical Static Discharge (ESD) |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Long Life Type 1608 size Mini-mold Chip | RS |
Led, Blue, 120Mcd, 505Nm | Newark Electronics |
LED, BLUE GREEN, 120MCD, 505NM | element14 |
LED Single Chip Ice Blue 505nm 5mA 2-Pin 0603 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMLD12E2N1WT86?
Additional datasheets, footprints and schematics for SMLD12E2N1WT86 are listed on our Part Details page. You can also find images and similar parts to SMLD12E2N1WT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLD12E2N1WT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLD12E2N1WT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLD12E2N1WT86 fall under?
The SMLD12E2N1WT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMLD12E2N1WT86 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLD12E2N1WT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SMLD12E2N1WT86 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SMLD12E2N1WT86 have stock available?
Authorised distributors including RS, CoreStaff, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for SMLD12E2N1WT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLD12E2N1WT86 often in real-time on the comparison pages.
What if I can't find stock of SMLD12E2N1WT86?
You can fill out our help required form which you can use to request a quote for SMLD12E2N1WT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.