Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
1,490
in stock
|
Buy Now | |
CoreStaff
from US$0.31
|
6,967
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,863
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,180
in stock
|
Buy Now | |
element14
from US$0.33
|
2,167
in stock
|
Buy Now | |
Farnell
from US$0.25
|
2,167
in stock
|
Buy Now | |
Avnet America
-
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Long life exceeding 90% residual luminous rate even after 1,000hrs (Ta=85℃,IF=20mA) |
1608 (0603) size small package |
Package Type | Mini-mold |
---|---|
LED Type | Long Life |
Application | Home Appliance, Industrial Equipment, Helthcare, Amusement, Office Equipment, PC, Data Storage |
Package size[mm] | 1.6x0.8 (t=0.55) |
Emitting color | Blue |
Luminous Intensity(Single)(Typ.)[mcd] | 40 |
Number of Brightness Rank | 3 |
Dominant wave-length λD(Single)(Typ.)[nm] | 470 |
Forward Voltage VF (Typ.) [V] | 2.9 |
IF @ VF [mA] | 5 |
Chip Structure | InGaN |
Power Dissipation [mW] | 66 |
Operating Temperature[°C] | -40 to 100 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SMLD12BN1W Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
Electrical Static Discharge (ESD) |
Thermal Resistance |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
SMD Blue 470nm | Future Electronics |
Led, Blue, 470Nm, 40Mcd, 0603 | Newark Electronics |
LED, BLUE, 470NM, 40MCD, 0603 | element14 |
Long Life Type 1608 size Mini-mold Chip | RS |
LED Single Chip Blue 470nm 20mA 2-Pin 0603 T/R | Avnet America |
CHIPLED 0603 BLUE | Rutronik |
Where can I find additional details, specifications and documents for a SMLD12BN1WT86?
Additional datasheets, footprints and schematics for SMLD12BN1WT86 are listed on our Part Details page. You can also find images and similar parts to SMLD12BN1WT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLD12BN1WT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLD12BN1WT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLD12BN1WT86 fall under?
The SMLD12BN1WT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMLD12BN1WT86 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLD12BN1WT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SMLD12BN1WT86 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SMLD12BN1WT86 have stock available?
Authorised distributors including CoreStaff, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SMLD12BN1WT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLD12BN1WT86 often in real-time on the comparison pages.
What if I can't find stock of SMLD12BN1WT86?
You can fill out our help required form which you can use to request a quote for SMLD12BN1WT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.