Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Molded type with lens |
Corresponded to reverse mounting |
Type | Surface Mount Type (Reverse mount) |
---|---|
Application | Home appliance, Industrial Equipment |
Ie [mW/sr] | 2.5 |
Wavelength λP(Typ.)[nm] | 850 |
Operating Temperature (Min.)[°C] | -30 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3.2x1.6 (t=1.85) |
Data Sheet |
---|
SML-S13RT Data Sheet |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Led, Infrared, 850Nm, Smd, 1206 | Newark Electronics |
LED, INFRARED, 850NM, SMD, 1206 | element14 |
InfraRed SMT LED w. lens, 850nm, 60mW | RS |
LED IrLED 850nm 2-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SML-S13RTT86?
Additional datasheets, footprints and schematics for SML-S13RTT86 are listed on our Part Details page. You can also find images and similar parts to SML-S13RTT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-S13RTT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-S13RTT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-S13RTT86 fall under?
The SML-S13RTT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-S13RTT86 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-S13RTT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SML-S13RTT86 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-S13RTT86 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and RS have stock available or on a lead time for SML-S13RTT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-S13RTT86 often in real-time on the comparison pages.
What if I can't find stock of SML-S13RTT86?
You can fill out our help required form which you can use to request a quote for SML-S13RTT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.