Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
225
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
5,561
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
4,788
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
PICOLEDâ„¢-Duo series |
1.0x1.0(t=0.2):Ultra-small & ultra-thin package |
Package Type | Dual Color / Mini-mold |
---|---|
LED Type | Standard |
Application | Home Appliance, Industrial Equipment, Amusement |
Package size[mm] | 1.0x1.0 (t=0.2) |
Emitting color | Yellowish-Green / Red |
Dominant wave-length λD(Multi)(Typ.)[nm] | 572 / 620 |
Number of Brightness Rank | 9 |
Luminous Intensity(Multi)(Typ.)[mcd] | 21 / 52 |
Forward Voltage VF (Typ.) [V] | 2.2 |
IF @ VF [mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 54 / 52 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SML-P24MUW(R) Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
LED,red/green,52/21mcd,top-looking,1010 | RS |
PICOLED DUO 0404 | Rutronik |
Led, Picoled, Red, Yellow Green, R 52Mcd, Yg 21Mcd, R 2.1V, Yg 2.2V, R 20Ma, Yg 20Ma Rohs Compliant: Yes |Rohm SML-P24MUWT86R | Newark Electronics |
SML-P24 Series Green/Red 0404 Diffused 21/52 mcd 2.2/2.1V SMT PICOLEDĂ” LED | Future Electronics |
LED Bi-Color Green/Red Chip LED 4-Pin 0404 T/R | Avnet America |
LED, RED/YELLOW GREEN, 52/21MCD, 0404 | element14 |
Where can I find additional details, specifications and documents for a SML-P24MUWT86R?
Additional datasheets, footprints and schematics for SML-P24MUWT86R are listed on our Part Details page. You can also find images and similar parts to SML-P24MUWT86R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-P24MUWT86R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-P24MUWT86R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-P24MUWT86R fall under?
The SML-P24MUWT86R is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-P24MUWT86R when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-P24MUWT86R you can contact the distributor directly for product support, shipping queries etc.
Is the SML-P24MUWT86R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-P24MUWT86R have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Rutronik and Newark Electronics have stock available or on a lead time for SML-P24MUWT86R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-P24MUWT86R often in real-time on the comparison pages.
What if I can't find stock of SML-P24MUWT86R?
You can fill out our help required form which you can use to request a quote for SML-P24MUWT86R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.