Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Blue |
---|---|
LED Mounting | SMD |
LED Case Size | 1005 |
Forward Current If | 5mA |
Forward Voltage | 2.9V |
Wavelength Typ | 470nm |
Luminous Intensity | 17mcd |
Viewing Angle | - |
Lens Shape | Square |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | 0.6mm x 1mm |
ROHM SMLP12BC7TT86,SML-P12 PICOLED Series Blue LED,1006(0402),Rectangle Lens | ROHM Semiconductor SMLP12BC7TT86 | RS Americas |
PICOLED, BLUE, 1 X 0.6 X 0.2 | Farnell |
CHIP LED BLUE | Rutronik |
LED Uni-Color Blue 2-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SML-P12BC7TT86?
Additional datasheets, footprints and schematics for SML-P12BC7TT86 are listed on our Part Details page. You can also find images and similar parts to SML-P12BC7TT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-P12BC7TT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-P12BC7TT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-P12BC7TT86 fall under?
The SML-P12BC7TT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-P12BC7TT86 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-P12BC7TT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SML-P12BC7TT86 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SML-P12BC7TT86 have stock available?
Authorised distributors including RS Americas, Farnell, Rutronik and Avnet Silica have stock available or on a lead time for SML-P12BC7TT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-P12BC7TT86 often in real-time on the comparison pages.
What if I can't find stock of SML-P12BC7TT86?
You can fill out our help required form which you can use to request a quote for SML-P12BC7TT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.