Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
LED Color | Green, Red |
---|---|
LED Mounting | SMD |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Forward Current / Color | R 30mA, G 25mA |
Luminous Intensity / Color | R 10mcd, G 10mcd |
RoHS Compliant | Yes |
Red/Green 3 x 3 mm 140â–‘ Water Clear 10 mcd 2/2.1 V Surface Mount LED | Future Electronics |
Green, Red LED, 565(Green)nm, 635(Red)nm SOT-23 Clear, Rectangle Lens | Lumex SML-LX15IGC-TR | RS Americas |
SOT 23 SMD LED BI-COLOR RED/GREEN | RS |
Led, 3Mm X 2Mm, Red/Green, Sot-23-3 | Newark Electronics |
LED, RED / GREEN, 3MMX2MM, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a SML-LX15IGC-TR?
Additional datasheets, footprints and schematics for SML-LX15IGC-TR are listed on our Part Details page. You can also find images and similar parts to SML-LX15IGC-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-LX15IGC-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-LX15IGC-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-LX15IGC-TR fall under?
The SML-LX15IGC-TR is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-LX15IGC-TR when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-LX15IGC-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SML-LX15IGC-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SML-LX15IGC-TR have stock available?
Authorised distributors including Future Electronics, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for SML-LX15IGC-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-LX15IGC-TR often in real-time on the comparison pages.
What if I can't find stock of SML-LX15IGC-TR?
You can fill out our help required form which you can use to request a quote for SML-LX15IGC-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.