Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
1,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
54,546
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2,439
in stock
|
Buy Now | |
element14
from US$0.11
|
2,439
in stock
|
Buy Now | |
Farnell
from US$0.10
|
2,439
in stock
|
Buy Now | |
Kruse
-
|
24,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Package Type | Mini-mold |
---|---|
LED Type | Single rank |
Application | Home Appliance, Industrial Equipment, Helthcare, Amusement, Office Equipment, PC, Data Storage |
Package size[mm] | 1.6x0.8 (t=0.55) |
Emitting color | Yellow |
Luminous Intensity(Single)(Typ.)[mcd] | 224 |
Number of Brightness Rank | 1 |
Dominant wave-length λD(Single)(Typ.)[nm] | 590 |
Forward Voltage VF (Typ.) [V] | 2.1 |
IF @ VF [mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 87 |
Operating Temperature[°C] | -40 to 100 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SML-D15YW Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Thermal Resistance |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Led, Yellow, 224Mcd, 590Nm, Smd, 0603 | Newark Electronics |
LED, YELLOW, 224MCD, 590NM, SMD, 0603 | element14 |
LED Yellow 224mcd SMT 1608(0603) | RS |
DIO LED YE SML-D15YWT86 CHP 0603 | Kruse |
CHIP LED 0603 YELLOW | Rutronik |
SML-D15 Series Yellow 0603 Diffused 224 mcd 2.1 V SMT High Brightness LED | Future Electronics |
LED Uni-Color Yellow Chip LED 2-Pin 0603 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SML-D15YWT86?
Additional datasheets, footprints and schematics for SML-D15YWT86 are listed on our Part Details page. You can also find images and similar parts to SML-D15YWT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-D15YWT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-D15YWT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-D15YWT86 fall under?
The SML-D15YWT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-D15YWT86 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-D15YWT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SML-D15YWT86 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-D15YWT86 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for SML-D15YWT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-D15YWT86 often in real-time on the comparison pages.
What if I can't find stock of SML-D15YWT86?
You can fill out our help required form which you can use to request a quote for SML-D15YWT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.