Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
80
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
72,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
4,383
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
2,928
in stock
|
Buy Now | |
element14
from US$0.19
|
2,928
in stock
|
Buy Now | |
Farnell
from US$0.19
|
2,928
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,890
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Reverse mount available type |
Low current type chip LED |
Luminous intensity half-ranked |
Package Type | Reverse mount available |
---|---|
LED Type | Standard |
Application | Home Appliance, Industrial Equipment |
Package size[mm] | 3.4x1.25 (t=1.1) |
Emitting color | Red |
Luminous Intensity(Single)(Typ.)[mcd] | 22.4 |
Number of Brightness Rank | 6 |
Dominant wave-length λD(Single)(Typ.)[nm] | 620 |
Forward Voltage VF (Typ.) [V] | 2 |
IF @ VF [mA] | 10 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 62 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SML-811UT(A) Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
SML-811 Series Red 1305 Clear 22.4 mcd 1.95 V Reverse Mount Chip LED | Future Electronics |
Led, Red, 1.2Mm X 1.25Mm, 22.4Mcd, 625Nm | Newark Electronics |
LED, REVERSE, MT, RED | element14 |
LED | Transfer Multisort Elektronik |
LED Red 630nm Reverse Mount Clear 1305 | RS |
LED Uni-Color Red 630nm 2-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SML-811UTT86A?
Additional datasheets, footprints and schematics for SML-811UTT86A are listed on our Part Details page. You can also find images and similar parts to SML-811UTT86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-811UTT86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-811UTT86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-811UTT86A fall under?
The SML-811UTT86A is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-811UTT86A when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-811UTT86A you can contact the distributor directly for product support, shipping queries etc.
Is the SML-811UTT86A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-811UTT86A have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for SML-811UTT86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-811UTT86A often in real-time on the comparison pages.
What if I can't find stock of SML-811UTT86A?
You can fill out our help required form which you can use to request a quote for SML-811UTT86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.