Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Reflector type (3.0Ă—2.0mm, t=1.3mm) |
Reflector improved the concentration of viewing angle and luminous intensity to the front direction |
Package Type | Reflector |
---|---|
LED Type | Standard |
Application | Industrial Equipment |
Package size[mm] | 3.0x2.0 (t=1.3) |
Emitting color | Orange |
Luminous Intensity(Single)(Typ.)[mcd] | 160 |
Number of Brightness Rank | 4 |
Dominant wave-length λD(Single)(Typ.)[nm] | 605 |
Forward Voltage VF (Typ.) [V] | 2.2 |
IF @ VF [mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 54 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SML-012D8T Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Growth of Medical Sensors & Electronic Components Demand Due To Covid-19 |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Led, Sml-01, Orange, 605 Nm, 2.2 V, 20 Ma, 160 Mcd Rohs Compliant: Yes |Rohm SML-012D8TT86 | Newark Electronics |
LED, ORANGE, 160MCD, 605NM, 1208 | element14 |
Where can I find additional details, specifications and documents for a SML-012D8TT86?
Additional datasheets, footprints and schematics for SML-012D8TT86 are listed on our Part Details page. You can also find images and similar parts to SML-012D8TT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-012D8TT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-012D8TT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-012D8TT86 fall under?
The SML-012D8TT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-012D8TT86 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-012D8TT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SML-012D8TT86 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-012D8TT86 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for SML-012D8TT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-012D8TT86 often in real-time on the comparison pages.
What if I can't find stock of SML-012D8TT86?
You can fill out our help required form which you can use to request a quote for SML-012D8TT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.