Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Type | Circlip |
---|---|
Kit Contents | 890-Pcs of External Internal & E-type Circlips |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Box Quantity | 890 |
Clip Type | O Clip |
Kit Contents Descriptive | External 3 to 12mm Internal 8 to 12mm EType 1.2 to 9mm |
CIRCLIP SMALL KIT, 890 PIECE | Farnell |
Where can I find additional details, specifications and documents for a SMKIT?
Additional datasheets, footprints and schematics for SMKIT are listed on our Part Details page. You can also find images and similar parts to SMKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMKIT fall under?
The SMKIT is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to SMKIT when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMKIT you can contact the distributor directly for product support, shipping queries etc.
Is the SMKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMKIT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SMKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMKIT often in real-time on the comparison pages.
What if I can't find stock of SMKIT?
You can fill out our help required form which you can use to request a quote for SMKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.