Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Small mold type |
High reliability |
Package(JEITA) | SC-109B |
---|---|
Package Code | SOD-123FL |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
PPP @ 10/1000us (Max.) [W] | 200 |
Configuration | Single |
# of protection line | 1 |
VRWM [V] | 7.5 |
VBR (Min.) [V] | 8.33 |
VCL @ IPP 10/1000us (Max.) [V] | 12.9 |
IPP 10x1000us (Max.) [A] | 15.5 |
VESDIEC61000-4-2 [kV] | 30 |
Storage Temperature (Min.)[°C] | -65 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
SMF7V5TF Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
SMF7V5TF ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Tvs Diode, Undir, 200W, Sod-123Fl | Newark Electronics |
TVS DIODE, UNDIR, 200W, SOD-123FL | element14 |
Diode TVS Single Uni-Dir 7.5V 200W 2-Pin SOD-123FL Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMF7V5TFTR?
Additional datasheets, footprints and schematics for SMF7V5TFTR are listed on our Part Details page. You can also find images and similar parts to SMF7V5TFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF7V5TFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF7V5TFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF7V5TFTR fall under?
The SMF7V5TFTR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMF7V5TFTR when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF7V5TFTR you can contact the distributor directly for product support, shipping queries etc.
Is the SMF7V5TFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SMF7V5TFTR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SMF7V5TFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF7V5TFTR often in real-time on the comparison pages.
What if I can't find stock of SMF7V5TFTR?
You can fill out our help required form which you can use to request a quote for SMF7V5TFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.