Status: | Unknown |
---|---|
Series: | SMF Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.72
|
2,661
in stock
|
Buy Now | |
element14
from US$0.19
|
149
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now |
Resistor Case Style | SMD |
---|---|
Resistance | 820ohm |
Product Range | SMF Series |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 5mm |
External Length / Height | 10.5mm |
External Width | 5.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 300V |
Smf3 820R 5% |Cgs Te Connectivity SMF3820RJT | Newark Electronics |
Thin Film Resistors-SMD SMF3 820R 5% | Rapid Electronics |
TE Connectivity - AMP Thin Film Resistor SMD SMF3 820R 5% | Distrelec |
SMF3 820R 5% Resistance Value: 820 Ω Element Type: Metal Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 820 Ω Metal Film Power Resistor 5 % | Part Number: SMF3820RJT | Internal Number: 1-1879022-1 | TE Connectivity | TE Store |
RES, 820R, 5%, 3W, METAL FILM | element14 |
SMD Chip Resistor, 820 Ohm, ± 5%, 3 W, 4122 [10555 Metric], Metal Film, Power | Avnet America |
Resistor, Metal Film, Res 820 Ohms, Pwr-Rtg 3 W, Tol 5%, SMT | TE Connectivity SMF3820RJT | RS Americas |
Where can I find additional details, specifications and documents for a SMF3820RJT?
Additional datasheets, footprints and schematics for SMF3820RJT are listed on our Part Details page. You can also find images and similar parts to SMF3820RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF3820RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF3820RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF3820RJT fall under?
The SMF3820RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMF3820RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF3820RJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMF3820RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMF3820RJT have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for SMF3820RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF3820RJT often in real-time on the comparison pages.
What if I can't find stock of SMF3820RJT?
You can fill out our help required form which you can use to request a quote for SMF3820RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.