Status: | Unknown |
---|---|
Series: | SMF Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
TTI Europe
from US$0.19
|
18,000
in stock
|
Buy Now | |
TE Store
from US$0.71
|
6,318
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
975
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now |
Resistor Case Style | SMD |
---|---|
Resistance | 47kohm |
Product Range | SMF Series |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 5mm |
External Length / Height | 10.5mm |
External Width | 5.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 300V |
47K OHM 3W 5% | TTI Europe |
SMF3 47K 5% Resistance Value: 47K Ω Element Type: Metal Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 47K Ω Metal Film Power Resistor 5 % | Part Number: SMF347KJT | Internal Number: 5-1879022-3 | TE Connectivity | TE Store |
Res, 47K, 0.1%, 3W, 4122, Metal Film | Newark Electronics |
SMD Chip Resistor, 47 kOhm, ± 5%, 3 W, 4122 [10555 Metric], Metal Film, Power | Avnet America |
Resistor, Metal Film, Res 47 Kilohms, Pwr-Rtg 3 W, Tol 5%, SMT | TE Connectivity SMF347KJT | RS Americas |
RES, 47K, 5%, 3W, METAL FILM | element14 |
Where can I find additional details, specifications and documents for a SMF347KJT?
Additional datasheets, footprints and schematics for SMF347KJT are listed on our Part Details page. You can also find images and similar parts to SMF347KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF347KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF347KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF347KJT fall under?
The SMF347KJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMF347KJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF347KJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMF347KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMF347KJT have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SMF347KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF347KJT often in real-time on the comparison pages.
What if I can't find stock of SMF347KJT?
You can fill out our help required form which you can use to request a quote for SMF347KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.