Status: | Unknown |
---|---|
Series: | SMF Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,805
in stock
|
Buy Now | |
TE Store
from US$0.71
|
9,049
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
990
in stock
|
Buy Now | |
element14
from US$0.20
|
990
in stock
|
Buy Now | |
Farnell
from US$0.19
|
990
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now |
Resistor Case Style | SMD |
---|---|
Resistance | 33kohm |
Product Range | SMF Series |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 5mm |
External Length / Height | 10.5mm |
External Width | 5.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 300V |
SMF3 33K 5% Resistance Value: 33K Ω Element Type: Metal Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 33K Ω Metal Film Power Resistor 5 % | Part Number: SMF333KJT | Internal Number: 4-1879022-9 | TE Connectivity | TE Store |
Power resistor, SMD, 3W, 33K | RS |
Surface Mount Chip Resistor, Metal Film, Smf Series, 33 Kohm, 3 W, 5%, 300 V, Smd Rohs Compliant: Yes |Cgs Te Connectivity SMF333KJT | Newark Electronics |
RES, 33K, 5%, 3W, METAL FILM | element14 |
Resistor, Metal Film, Res 33 Kilohms, Pwr-Rtg 3 W, Tol 5%, SMT | TE Connectivity SMF333KJT | RS Americas |
33K OHM 3W 5% | TTI Europe |
Where can I find additional details, specifications and documents for a SMF333KJT?
Additional datasheets, footprints and schematics for SMF333KJT are listed on our Part Details page. You can also find images and similar parts to SMF333KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF333KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF333KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF333KJT fall under?
The SMF333KJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMF333KJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF333KJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMF333KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMF333KJT have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMF333KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF333KJT often in real-time on the comparison pages.
What if I can't find stock of SMF333KJT?
You can fill out our help required form which you can use to request a quote for SMF333KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.