Status: | Unknown |
---|---|
Series: | SMF Series |
RoHS: | Unknown |
Resistor Case Style | 4122 [10555 Metric] |
---|---|
Resistance | 15kohm |
Product Range | SMF Series |
Voltage Rating | 500V |
Resistor Element Material | Metal Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 5mm |
External Length / Height | 10.5mm |
External Width | 5.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 300V |
SMF3 15K 5% Resistance Value: 15K Ω Element Type: Metal Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 15K Ω Metal Film Power Resistor 5 % | Part Number: SMF315KJT | Internal Number: 4-1879022-1 | TE Connectivity | TE Store |
Res, Metal Film, 15K, 5%, 3W, 4122 | Newark Electronics |
RES, 15K, 5%, 3W, 4122, METAL FILM | element14 |
Resistor, Metal Film, Res 15 Kilohms, Pwr-Rtg 3 W, Tol 5%, SMT | TE Connectivity SMF315KJT | RS Americas |
Where can I find additional details, specifications and documents for a SMF315KJT?
Additional datasheets, footprints and schematics for SMF315KJT are listed on our Part Details page. You can also find images and similar parts to SMF315KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF315KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF315KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF315KJT fall under?
The SMF315KJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMF315KJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF315KJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMF315KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMF315KJT have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SMF315KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF315KJT often in real-time on the comparison pages.
What if I can't find stock of SMF315KJT?
You can fill out our help required form which you can use to request a quote for SMF315KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.