SMF24VTFTR TVS - Transient Voltage Suppressors by Rohm

Transient Voltage Suppressor (AEC-Q101 Qualified)


SMF24VTF is a transient voltage suppressor with small mold package, suitable for surge protection. It is a highly reliable product for automotive.

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
4,140
in stock
Buy Now
Logo for element14
element14
from US$0.11
4,140
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.10
3,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.10
2,990
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
5
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now

Features

Small mold type
High reliability

Specifications

Package(JEITA) SC-109B
Package Code SOD-123FL
Mounting Style Surface mount
Number of terminal 2
Power Dissipation (PD)[mW] 1000
PPP @ 10/1000us (Max.) [W] 200
Configuration Single
# of protection line 1
VRWM [V] 24
VBR (Min.) [V] 26.7
VCL @ IPP 10/1000us (Max.) [V] 38.9
IPP 10x1000us (Max.) [A] 5.1
VESDIEC61000-4-2 [kV] 30
Storage Temperature (Min.)[°C] -65
Storage Temperature (Max.)[°C] 150
Package Size [mm] 1.6x3.5 (t=0.9)
Common Standard AEC-Q101 (Automotive Grade)

Resources





Characteristics Data
SMF24VTF ESD Data



Export Information
About Export Regulations

Alternative Descriptions

TVS DIODE, UNDIR, 200W, SOD-123FL | element14
Tvs Diode, Unidir, 38.9V/200W/Sod-123Fl | Newark Electronics
Diode TVS Single Uni-Dir 24V 200W 2-Pin SOD-123FL Emboss T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMF24VTFTR?

Additional datasheets, footprints and schematics for SMF24VTFTR are listed on our Part Details page. You can also find images and similar parts to SMF24VTFTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMF24VTFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF24VTFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMF24VTFTR fall under?

The SMF24VTFTR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMF24VTFTR when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMF24VTFTR you can contact the distributor directly for product support, shipping queries etc.

Is the SMF24VTFTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for SMF24VTFTR have stock available?

Authorised distributors including element14, Farnell, CoreStaff, Chip One Stop and Newark Electronics have stock available or on a lead time for SMF24VTFTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMF24VTFTR often in real-time on the comparison pages.

What if I can't find stock of SMF24VTFTR?

You can fill out our help required form which you can use to request a quote for SMF24VTFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay