Status: | Unknown |
---|---|
Series: | SMF Series |
RoHS: | Unknown |
Resistor Case Style | SMD |
---|---|
Resistance | 4.7kohm |
Product Range | SMF Series |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 3.55mm |
External Length / Height | 6.7mm |
External Width | 4mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 300V |
Surface Mount Chip Resistor, Metal Film, Smf Series, 4.7 Kohm, 2 W, 5%, 300 V, Smd |Cgs Te Connectivity SMF24K7JT | Newark Electronics |
SMD Chip Resistor, 4.7 kOhm, ± 5%, 2 W, 2616 [6740 Metric], Metal Film, Power | Avnet America |
Resistor, Metal Film, Res 4.7 Kilohms, Pwr-Rtg 2 W, Tol 5%, SMT | TE Connectivity SMF24K7JT | RS Americas |
RES, 4K7, 5%, 2W, METAL FILM | element14 |
SMF2 4K7 5% Resistance Value: 4.7K Ω Element Type: Metal Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 4.7K Ω Metal Film Power Resistor 5 % | Part Number: SMF24K7JT | Internal Number: 3-1879011-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SMF24K7JT?
Additional datasheets, footprints and schematics for SMF24K7JT are listed on our Part Details page. You can also find images and similar parts to SMF24K7JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF24K7JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF24K7JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF24K7JT fall under?
The SMF24K7JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMF24K7JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF24K7JT you can contact the distributor directly for product support, shipping queries etc.
Is the SMF24K7JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMF24K7JT have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TE Store have stock available or on a lead time for SMF24K7JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF24K7JT often in real-time on the comparison pages.
What if I can't find stock of SMF24K7JT?
You can fill out our help required form which you can use to request a quote for SMF24K7JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.