Status: | Unknown |
---|---|
Series: | SMF Series |
RoHS: | Unknown |
Resistor Case Style | 2616 [6740 Metric] |
---|---|
Resistance | 220ohm |
Product Range | SMF Series |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 3.55mm |
External Length / Height | 6.7mm |
External Width | 4mm |
Height | 6.7mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 300V |
SMF2 220R 5% Resistance Value: 220 Ω Element Type: Metal Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 220 Ω Metal Film Power Resistor 5 % | Part Number: SMF2220RJT | Internal Number: 1879011-1 | TE Connectivity | TE Store |
Res, Metal Film, 220R, 5%, 2W, 2616 | Newark Electronics |
Res Metal Film 220 Ohm 5% 2W ±100ppm/°C Molded SMD T/R | Avnet America |
Resistor, Metal Film, Res 220 Ohms, Pwr-Rtg 2 W, Tol 5%, SMT | TE Connectivity SMF2220RJT | RS Americas |
RES, 220R, 5%, 2W, 2616, METAL FILM | element14 |
Where can I find additional details, specifications and documents for a SMF2220RJT?
Additional datasheets, footprints and schematics for SMF2220RJT are listed on our Part Details page. You can also find images and similar parts to SMF2220RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF2220RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF2220RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF2220RJT fall under?
The SMF2220RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMF2220RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF2220RJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMF2220RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMF2220RJT have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SMF2220RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF2220RJT often in real-time on the comparison pages.
What if I can't find stock of SMF2220RJT?
You can fill out our help required form which you can use to request a quote for SMF2220RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.