Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Small mold type |
High reliability |
Package(JEITA) | SC-109B |
---|---|
Package Code | SOD-123FL |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
PPP @ 10/1000us (Max.) [W] | 200 |
Configuration | Single |
# of protection line | 1 |
VRWM [V] | 20 |
VBR (Min.) [V] | 22.2 |
VCL @ IPP 10/1000us (Max.) [V] | 32.4 |
IPP 10x1000us (Max.) [A] | 6.2 |
VESDIEC61000-4-2 [kV] | 30 |
Storage Temperature (Min.)[°C] | -65 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
SMF20VTF Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
SMF20VTF ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Tvs Diode, Undir, 200W, Sod-123Fl | Newark Electronics |
Diode TVS Single Uni-Dir 20V 200W 2-Pin SOD-123FL Emboss T/R | Avnet America |
TVS DIODE, UNDIR, 200W, SOD-123FL | element14 |
Where can I find additional details, specifications and documents for a SMF20VTFTR?
Additional datasheets, footprints and schematics for SMF20VTFTR are listed on our Part Details page. You can also find images and similar parts to SMF20VTFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF20VTFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF20VTFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF20VTFTR fall under?
The SMF20VTFTR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMF20VTFTR when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF20VTFTR you can contact the distributor directly for product support, shipping queries etc.
Is the SMF20VTFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SMF20VTFTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SMF20VTFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF20VTFTR often in real-time on the comparison pages.
What if I can't find stock of SMF20VTFTR?
You can fill out our help required form which you can use to request a quote for SMF20VTFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.