Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
1,320
in stock
|
Buy Now | |
Chip One Stop
from US$0.0470
|
2,899
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
2,716
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,320
in stock
|
Buy Now | |
element14
from US$0.11
|
1,320
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Small mold type |
High reliability |
Package(JEITA) | SC-109B |
---|---|
Package Code | SOD-123FL |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
PPP @ 10/1000us (Max.) [W] | 200 |
Configuration | Single |
# of protection line | 1 |
VRWM [V] | 17 |
VBR (Min.) [V] | 18.9 |
VCL @ IPP 10/1000us (Max.) [V] | 27.6 |
IPP 10x1000us (Max.) [A] | 7.2 |
VESDIEC61000-4-2 [kV] | 30 |
Storage Temperature (Min.)[°C] | -65 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Data Sheet |
---|
SMF17V Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
SMF17V ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Tvs Diode, Unidirectional, 17V, Sod123Fl Rohs Compliant: Yes |Rohm SMF17VTR | Newark Electronics |
TVS DIODE, UNIDIRECTIONAL, 17V, SOD123FL | element14 |
TVS DIODE 17V 0,2kW SOD123FL | Rutronik |
Diode TVS Single Uni-Dir 17V 200W 2-Pin SOD-123FL Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMF17VTR?
Additional datasheets, footprints and schematics for SMF17VTR are listed on our Part Details page. You can also find images and similar parts to SMF17VTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF17VTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF17VTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF17VTR fall under?
The SMF17VTR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMF17VTR when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF17VTR you can contact the distributor directly for product support, shipping queries etc.
Is the SMF17VTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SMF17VTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMF17VTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF17VTR often in real-time on the comparison pages.
What if I can't find stock of SMF17VTR?
You can fill out our help required form which you can use to request a quote for SMF17VTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.