Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
2,875
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,875
in stock
|
Buy Now | |
element14
from US$0.16
|
2,875
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now |
Small mold type |
High reliability |
Package(JEITA) | SC-109B |
---|---|
Package Code | SOD-123FL |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
PPP @ 10/1000us (Max.) [W] | 200 |
Configuration | Single |
# of protection line | 1 |
VRWM [V] | 17 |
VBR (Min.) [V] | 18.9 |
VCL @ IPP 10/1000us (Max.) [V] | 27.6 |
IPP 10x1000us (Max.) [A] | 7.2 |
VESDIEC61000-4-2 [kV] | 30 |
Storage Temperature (Min.)[°C] | -65 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
SMF17VTF Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
SMF17VTF ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Tvs Diode, Unidirectional, 17V, Sod123Fl Rohs Compliant: Yes |Rohm SMF17VTFTR | Newark Electronics |
TVS DIODE, UNIDIRECTIONAL, 17V, SOD123FL | element14 |
Transient Voltage Suppressor | Future Electronics |
Diode TVS Single Uni-Dir 17V 200W 2-Pin SOD-123FL T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMF17VTFTR?
Additional datasheets, footprints and schematics for SMF17VTFTR are listed on our Part Details page. You can also find images and similar parts to SMF17VTFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF17VTFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF17VTFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF17VTFTR fall under?
The SMF17VTFTR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMF17VTFTR when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF17VTFTR you can contact the distributor directly for product support, shipping queries etc.
Is the SMF17VTFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SMF17VTFTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMF17VTFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF17VTFTR often in real-time on the comparison pages.
What if I can't find stock of SMF17VTFTR?
You can fill out our help required form which you can use to request a quote for SMF17VTFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.