Status: | Unknown |
---|---|
Series: | SMF Series |
RoHS: | Unknown |
No distributors results available
Connector Type A | SMF-01T-1.0 |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 11.81" |
Cable Length - Metric | 300mm |
Product Range | SMF Series |
Jacket Colour | Black |
SVHC | No SVHC (17-Dec-2015) |
Cable Assembly Type | Low Voltage |
Cable Length | 300mm |
Connector A Contact Material | Brass |
Connector B Contact Plating | Tin |
Current Rating | 5A |
No. of Branches | 1 |
Where can I find additional details, specifications and documents for a SMF-20LV300-D..?
Additional datasheets, footprints and schematics for SMF-20LV300-D.. are listed on our Part Details page. You can also find images and similar parts to SMF-20LV300-D.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF-20LV300-D.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF-20LV300-D.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF-20LV300-D.. fall under?
The SMF-20LV300-D.. is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to SMF-20LV300-D.. when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF-20LV300-D.. you can contact the distributor directly for product support, shipping queries etc.
Is the SMF-20LV300-D.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMF-20LV300-D.. have stock available?
There is no stock from authorised distributors for SMF-20LV300-D...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF-20LV300-D.. often in real-time on the comparison pages.
What if I can't find stock of SMF-20LV300-D..?
You can fill out our help required form which you can use to request a quote for SMF-20LV300-D.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.