Status: | Unknown |
---|---|
Series: | SMDT Series |
RoHS: | Unknown |
Capacitance | 15000pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | SMDT Series |
Capacitor Case Style | SMD |
Capacitor Terminals | - |
Lead Spacing | 9mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | SMD |
External Length / Height | 5mm |
Height | 5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 630V |
Film Capacitor, Smdt Series, 0.015 F, 10%, Pet (Polyester), 630 V, Smd Rohs Compliant: Yes |Wima SMDTJ02150VA00KR00 | Newark Electronics |
CAP, 0.015UF, 630V, 10%, PET, SMD, SMD. | Farnell |
Where can I find additional details, specifications and documents for a SMDTJ02150VA00KR00?
Additional datasheets, footprints and schematics for SMDTJ02150VA00KR00 are listed on our Part Details page. You can also find images and similar parts to SMDTJ02150VA00KR00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMDTJ02150VA00KR00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMDTJ02150VA00KR00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMDTJ02150VA00KR00 fall under?
The SMDTJ02150VA00KR00 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SMDTJ02150VA00KR00 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMDTJ02150VA00KR00 you can contact the distributor directly for product support, shipping queries etc.
Is the SMDTJ02150VA00KR00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMDTJ02150VA00KR00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for SMDTJ02150VA00KR00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMDTJ02150VA00KR00 often in real-time on the comparison pages.
What if I can't find stock of SMDTJ02150VA00KR00?
You can fill out our help required form which you can use to request a quote for SMDTJ02150VA00KR00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.