Status: | Unknown |
---|---|
Series: | SMDT Series |
RoHS: | Unknown |
Capacitance | 33000pF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | SMDT Series |
Capacitor Case Style | 2220 [5650 Metric] |
Capacitor Terminals | - |
Lead Spacing | 4.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | SMD |
Case Material | Plastic |
Case Tolerance + | 0.2% |
Case Tolerance - | 0.2% |
Climatic Category | 55/100/21 |
Dielectric Material | Metalized Polyester Film |
External Depth | 2.5mm |
External Length / Height | 3.5mm |
External Width | 5.1mm |
Height | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Reel Quantity | 800 |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 100V |
Voltage Rating VAC | 63V |
.033UF 100VDC 10% PET SMD | TTI Europe |
Film Capacitor, Smdt Series, 0.033 F, 10%, Pet (Polyester), 100 V, 2220 [5650 Metric] Rohs Compliant: Yes |Wima SMDTD02330QA00KP00 | Newark Electronics |
CAP, 0.033µF, 100V, 10%, PET, 2220, SMD | element14 |
Where can I find additional details, specifications and documents for a SMDTD02330QA00KP00?
Additional datasheets, footprints and schematics for SMDTD02330QA00KP00 are listed on our Part Details page. You can also find images and similar parts to SMDTD02330QA00KP00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMDTD02330QA00KP00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMDTD02330QA00KP00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMDTD02330QA00KP00 fall under?
The SMDTD02330QA00KP00 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SMDTD02330QA00KP00 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMDTD02330QA00KP00 you can contact the distributor directly for product support, shipping queries etc.
Is the SMDTD02330QA00KP00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMDTD02330QA00KP00 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for SMDTD02330QA00KP00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMDTD02330QA00KP00 often in real-time on the comparison pages.
What if I can't find stock of SMDTD02330QA00KP00?
You can fill out our help required form which you can use to request a quote for SMDTD02330QA00KP00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.