SMDTC04220TB00KQ00 Capacitors by Wima

CAP 2.2µF 63V 10% PET 2824 SMD

Status: Unknown
Series: SMDT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.99

Distributor Stock
Logo for Farnell
Farnell
from US$1.04
2,992
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.55
2,992
in stock
Buy Now
Logo for element14
element14
from US$1.10
2,992
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.00
550
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.99
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2.2µF
Voltage Rating 63V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range SMDT Series
Capacitor Case Style 2824 [7260 Metric]
Capacitor Terminals -
Lead Spacing 6.5mm
Operating Temperature Min -55°C
Operating Temperature Max 100°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 10%
Capacitor Mounting SMD
External Length / Height 5mm
Height 5mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +100°C
Voltage Rating V DC 63V

Alternative Descriptions

Film Capacitor, Smdt Series, 2.2 F, 10%, Pet (Polyester), 63 V, 2824 [7260 Metric] Rohs Compliant: Yes |Wima SMDTC04220TB00KQ00 | Newark Electronics
CAP, 2.2µF, 63V, 10%, PET, 2824, SMD | element14
SMD MKT Capacitor 2,2uF 10% 63V 2824 | Schukat Electronic
2.2UF 63VDC 10% PET SMD | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMDTC04220TB00KQ00?

Additional datasheets, footprints and schematics for SMDTC04220TB00KQ00 are listed on our Part Details page. You can also find images and similar parts to SMDTC04220TB00KQ00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMDTC04220TB00KQ00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMDTC04220TB00KQ00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMDTC04220TB00KQ00 fall under?

The SMDTC04220TB00KQ00 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SMDTC04220TB00KQ00 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMDTC04220TB00KQ00 you can contact the distributor directly for product support, shipping queries etc.

Is the SMDTC04220TB00KQ00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMDTC04220TB00KQ00 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and TTI Europe have stock available or on a lead time for SMDTC04220TB00KQ00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMDTC04220TB00KQ00 often in real-time on the comparison pages.

What if I can't find stock of SMDTC04220TB00KQ00?

You can fill out our help required form which you can use to request a quote for SMDTC04220TB00KQ00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay