Status: | Unknown |
---|---|
Series: | SMDT Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | SMDT Series |
Capacitor Case Style | 2220 [5650 Metric] |
Capacitor Terminals | - |
Lead Spacing | 4.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | SMD |
External Length / Height | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 63V |
.22UF 63VDC 10% PET SMD | TTI Europe |
Film Capacitor, Smdt Series, 0.22 F, 10%, Pet (Polyester), 63 V, 2220 [5650 Metric] Rohs Compliant: Yes |Wima SMDTC03220QA00KP00 | Newark Electronics |
CAP, 0.22µF, 63V, 10%, PET, 2220, SMD | element14 |
Where can I find additional details, specifications and documents for a SMDTC03220QA00KP00?
Additional datasheets, footprints and schematics for SMDTC03220QA00KP00 are listed on our Part Details page. You can also find images and similar parts to SMDTC03220QA00KP00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMDTC03220QA00KP00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMDTC03220QA00KP00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMDTC03220QA00KP00 fall under?
The SMDTC03220QA00KP00 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SMDTC03220QA00KP00 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMDTC03220QA00KP00 you can contact the distributor directly for product support, shipping queries etc.
Is the SMDTC03220QA00KP00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMDTC03220QA00KP00 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for SMDTC03220QA00KP00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMDTC03220QA00KP00 often in real-time on the comparison pages.
What if I can't find stock of SMDTC03220QA00KP00?
You can fill out our help required form which you can use to request a quote for SMDTC03220QA00KP00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.