Status: | Unknown |
---|---|
Series: | SMDT Series |
RoHS: | Unknown |
Capacitance | 0.15µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | SMDT Series |
Capacitor Case Style | 2824 [7260 Metric] |
Capacitor Terminals | - |
Lead Spacing | 6.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | SMD |
Climatic Category | 55/100/56 |
External Depth | 3.5mm |
External Length / Height | 3mm |
External Width | 6.1mm |
Height | 3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Reel Quantity | 3000 |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 63V |
Voltage Rating VAC | 40V |
CAP, 0.15µF, 63V, 10%, PET, 2824, SMD | Farnell Contract |
Film Capacitor, Smdt Series, 0.15 F, 10%, Pet (Polyester), 63 V, 2824 [7260 Metric] Rohs Compliant: Yes |Wima SMDTC03150TA00KQ00 | Newark Electronics |
Where can I find additional details, specifications and documents for a SMDTC03150TA00KQ00?
Additional datasheets, footprints and schematics for SMDTC03150TA00KQ00 are listed on our Part Details page. You can also find images and similar parts to SMDTC03150TA00KQ00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMDTC03150TA00KQ00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMDTC03150TA00KQ00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMDTC03150TA00KQ00 fall under?
The SMDTC03150TA00KQ00 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SMDTC03150TA00KQ00 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMDTC03150TA00KQ00 you can contact the distributor directly for product support, shipping queries etc.
Is the SMDTC03150TA00KQ00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMDTC03150TA00KQ00 have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for SMDTC03150TA00KQ00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMDTC03150TA00KQ00 often in real-time on the comparison pages.
What if I can't find stock of SMDTC03150TA00KQ00?
You can fill out our help required form which you can use to request a quote for SMDTC03150TA00KQ00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.