SMDTC02100QA00KP00 Capacitors by Wima

CAP 0.01µF 63V 10% PET 2220 SMD

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.21


Distributor Starting From Stock
Logo for element14 element14 US$0.23
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 10000pF
Voltage Rating 63V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range -
Capacitor Case Style 2220 [5650 Metric]
Capacitor Terminals -
Lead Spacing 4.5mm
Operating Temperature Min -55°C
Operating Temperature Max 100°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 10%
Capacitor Mounting SMD
External Length / Height 3.5mm
Height 3.5mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +100°C
Voltage Rating V DC 63V

Alternative Descriptions

CAP, 0.01µF, 63V, 10%, PET, 2220, SMD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMDTC02100QA00KP00?

Additional datasheets, footprints and schematics for SMDTC02100QA00KP00 are listed on our Part Details page. You can also find images and similar parts to SMDTC02100QA00KP00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMDTC02100QA00KP00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMDTC02100QA00KP00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMDTC02100QA00KP00 fall under?

The SMDTC02100QA00KP00 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SMDTC02100QA00KP00 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMDTC02100QA00KP00 you can contact the distributor directly for product support, shipping queries etc.

Is the SMDTC02100QA00KP00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMDTC02100QA00KP00 have stock available?

Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for SMDTC02100QA00KP00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMDTC02100QA00KP00 often in real-time on the comparison pages.

What if I can't find stock of SMDTC02100QA00KP00?

You can fill out our help required form which you can use to request a quote for SMDTC02100QA00KP00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay