Status: | Unknown |
---|---|
Series: | PolySwitch Series |
RoHS: | Unknown |
Prices starting from US$0.35
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch Series |
Holding Current | 1.6A |
Tripping Current | 3.2A |
Voltage Rating | 16VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA TUV |
Approval Category | ELV Compliant UL Recognised |
Carrying Current Max | 70A |
External Depth | 3mm |
External Length / Height | 9.4mm |
External Width | 6.71mm |
Height | 9.4mm |
Holding Current Max Ih | 1.6A |
Initial Resistance Max | 0.15ohm |
Initial Resistance Min | 0.05ohm |
Interrupt Current Max | 70A |
Operating Voltage | 16V |
PTC Fuse Case Style | 3425 |
Tab Blade Thickness | 0.56mm |
Tab Width | 2.41mm |
Termination Type | Surface Mount Device |
Thermistor Type | PTC Resettable Fuse |
POLYSWITCH, SMD, 1.6A | element14 |
SMDH Series 16 V 1.6 A Ihold Surface Mount PolySwitch Resettable Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a SMDH160-2?
Additional datasheets, footprints and schematics for SMDH160-2 are listed on our Part Details page. You can also find images and similar parts to SMDH160-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMDH160-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMDH160-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMDH160-2 fall under?
The SMDH160-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to SMDH160-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMDH160-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SMDH160-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMDH160-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SMDH160-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMDH160-2 often in real-time on the comparison pages.
What if I can't find stock of SMDH160-2?
You can fill out our help required form which you can use to request a quote for SMDH160-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.