Status: | Active |
---|---|
Series: | SMDB3 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.24
|
No stock
|
Buy Now | |
element14
from US$0.27
|
188,264
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
178,159
in stock
|
Buy Now | |
Farnell
from US$0.26
|
178,159
in stock
|
Buy Now | |
RS
from US$0.30
|
5,640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
4,334
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
1,800
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now |
VBO : 32 V and 40 V |
Low breakover current |
Breakover voltage symmetry : 3V |
ECOPACK®2 compliant |
Product Specifications |
---|
DS2125 Diac |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
DIAC, IN, SOT23 | element14 |
Diac/Sidac, 28 V, 36 V, 50 A, Sot-23, 3 Rohs Compliant: Yes |Stmicroelectronics SMDB3 | Newark Electronics |
DIAC Trigger Diode 32V 1A SOT-23 | RS |
Diac | Transfer Multisort Elektronik |
SMD Triggerdiode 32V 1A SOT23 | Schukat Electronic |
Thyristor DIAC 3-Pin SOT-23 T/R | Avnet Silica |
SMDB3 Series 32 Vdrm 1 A Breakover Diode for Alternating Current SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a SMDB3?
Additional datasheets, footprints and schematics for SMDB3 are listed on our Part Details page. You can also find images and similar parts to SMDB3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMDB3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMDB3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMDB3 fall under?
The SMDB3 is listed under Thyristors (SCR) and AC Switches > Triacs > Diacs.
Can I view similar or alternative parts?
You can view similar parts to SMDB3 when available in the Diacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMDB3 you can contact the distributor directly for product support, shipping queries etc.
Is the SMDB3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMDB3 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for SMDB3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMDB3 often in real-time on the comparison pages.
What if I can't find stock of SMDB3?
You can fill out our help required form which you can use to request a quote for SMDB3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.