Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.37
|
531
in stock
|
Buy Now | |
Future Electronics
from US$1.80
|
112,000
in stock
|
Buy Now | |
element14
from US$2.94
|
841
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
363
in stock
|
Buy Now | |
Farnell
from US$2.04
|
238
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$2.65
|
-
|
Buy Now | |
Symmetry Electronics
from US$1.84
|
-
|
Buy Now |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 30V |
Diode Case Style | SOIC |
No. of Pins | 8Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | 16.7V |
Peak Pulse Power Dissipation | 300W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage | 16.7V |
Breakover Voltage Min | 16.7V |
Capacitance Cd @ Vr Typ | 75pF |
Clamping Voltage @ 8/20µs Max | 30V |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current Ippm | 17A |
Power Dissipation Pd | 300W |
Stand-off Voltage | 15V |
Termination Type | Surface Mount Device |
SMDA Series 30 V 75 pF Bi-Directional Surface Mount TVS Diode Array - SOIC-8 | Future Electronics |
Product Range:TRANSZORB SMCJ Series | element14 |
300W 15V 4-Line TVS Array, Bidirectional | RS |
Tvs Diode Array, 300W, 15V, Soic | Newark Electronics |
DIODE, TVS, 12V | Farnell |
ESD Suppressor TVS 25KV 8-Pin SOIC T/R | Avnet Silica |
15V, 300W, BI, 7"RL | Symmetry Electronics |
Where can I find additional details, specifications and documents for a SMDA15C.TBT?
Additional datasheets, footprints and schematics for SMDA15C.TBT are listed on our Part Details page. You can also find images and similar parts to SMDA15C.TBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMDA15C.TBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMDA15C.TBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMDA15C.TBT fall under?
The SMDA15C.TBT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMDA15C.TBT when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMDA15C.TBT you can contact the distributor directly for product support, shipping queries etc.
Is the SMDA15C.TBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMDA15C.TBT have stock available?
Authorised distributors including Future Electronics, element14, RS, Newark Electronics and Farnell have stock available or on a lead time for SMDA15C.TBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMDA15C.TBT often in real-time on the comparison pages.
What if I can't find stock of SMDA15C.TBT?
You can fill out our help required form which you can use to request a quote for SMDA15C.TBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.