Status: | Unknown |
---|---|
Series: | SMDA05C Series |
RoHS: | Unknown |
No distributors results available
Product Range | SMDA05C Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 11V |
Diode Case Style | SOIC |
No. of Pins | 8Pins |
Breakdown Voltage Min | 6V |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | 300W |
Automotive Qualification Standard | - |
Operating Voltage | 5V |
Where can I find additional details, specifications and documents for a SMDA05C?
Additional datasheets, footprints and schematics for SMDA05C are listed on our Part Details page. You can also find images and similar parts to SMDA05C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMDA05C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMDA05C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMDA05C fall under?
The SMDA05C is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SMDA05C when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMDA05C you can contact the distributor directly for product support, shipping queries etc.
Is the SMDA05C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMDA05C have stock available?
There is no stock from authorised distributors for SMDA05C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMDA05C often in real-time on the comparison pages.
What if I can't find stock of SMDA05C?
You can fill out our help required form which you can use to request a quote for SMDA05C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.