Status: | Unknown |
---|---|
Series: | PolySwitch Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.19 |
17,350
|
Buy Now | |
TTI Europe | US$0.14 |
32,000
|
Buy Now | |
Farnell | US$0.28 |
16,798
|
Buy Now | |
Future Electronics | US$0.14 |
10,000
|
Buy Now | |
Chip One Stop | US$0.22 |
5,895
|
Buy Now | |
Newark Electronics | US$0.29 |
2,669
|
Buy Now | |
element14 | US$0.44 |
2,669
|
Buy Now | |
Schukat Electronic | US$0.21 |
2,370
|
Buy Now | |
CoreStaff | US$0.35 |
80
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch Series |
Holding Current | 1.1A |
Tripping Current | 2.2A |
Voltage Rating | 15VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Resettable fuse,SMT 1A | RS |
FUSE, RESETTABLE PTC, 30VDC, 1.1A, SMD | Farnell |
SMD Series 30 V 1.1 A Ihold Surface Mount PolySwitch Resettable Fuse | Future Electronics |
Fuse, Ptc Reset, 30V, 1.1A, 2920 | Newark Electronics |
FUSE, PTC RESET, 30V, 1.1A, 2920 | element14 |
SMD PolySwitch Resett. Device 30V 1A | Schukat Electronic |
Where can I find additional details, specifications and documents for a SMD100F-2?
Additional datasheets, footprints and schematics for SMD100F-2 are listed on our Part Details page. You can also find images and similar parts to SMD100F-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMD100F-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMD100F-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMD100F-2 fall under?
The SMD100F-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to SMD100F-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMD100F-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SMD100F-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMD100F-2 have stock available?
Authorised distributors including TTI Europe, RS, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for SMD100F-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMD100F-2 often in real-time on the comparison pages.
What if I can't find stock of SMD100F-2?
You can fill out our help required form which you can use to request a quote for SMD100F-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.