Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
5,176
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
24,000
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,986
in stock
|
Buy Now | |
element14
from US$0.25
|
2,986
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,191
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 8.5 V |
Breakdown VoltageVBR Min(V) | 9.44 V |
BreakdownVoltageVBR Max (V) | 10.4 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 20 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 14.4 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 85V |
Clamping Voltage Vc Max | 137V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 85V |
Breakdown Voltage Max | 104V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 85V to 104V |
Peak Pulse Current Ippm | 11A |
Power Dissipation Pd | 1.5kW |
Littelfuse TVS Diode, Uni-Directional, 8.5V, 104.2A, DO-214AB | Distrelec |
Diode, Tvs, 1.5Kw, 85V, Do-214Ab | Newark Electronics |
DIODE, TVS, 1.5KW, 85V, DO-214AB | element14 |
Diode: TVS | Transfer Multisort Elektronik |
SMCJ Series 1.5 kW 94.4 V Uni-Directional Surface Mount TVS Diode - DO-214AB | Future Electronics |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 85V |
Clamping Voltage Vc Max | 137V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 94.4V |
Breakdown Voltage Max | 104V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode TVS Single Uni-Dir 85V 1.5KW 2-Pin DO-214AB T/R | Avnet Asia |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 85V |
Clamping Voltage Vc Max | 137V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 94.4V |
Breakdown Voltage Max | 104V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Uni-Directional 85V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 9.44V to 10.8V |
---|---|
Diode Case Style | DO-214AB |
No. of Pins | 2 |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 1.5kW |
Reverse Stand-Off Voltage Vrwm | 8.5V |
TVS Polarity | Unidirectional |
RoHS Compliant | Yes |
1.5KW 85VWM 5% UNI DO214AB | TTI Europe |
Diode TVS Single Uni-Dir 8.5V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ8.5A?
Additional datasheets, footprints and schematics for SMCJ8.5A are listed on our Part Details page. You can also find images and similar parts to SMCJ8.5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ8.5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ8.5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ8.5A fall under?
The SMCJ8.5A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ8.5A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ8.5A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ8.5A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ8.5A have stock available?
Authorised distributors including TTI Europe, Farnell, Distrelec, Newark Electronics and element14 have stock available or on a lead time for SMCJ8.5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ8.5A often in real-time on the comparison pages.
What if I can't find stock of SMCJ8.5A?
You can fill out our help required form which you can use to request a quote for SMCJ8.5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.