Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
7,649
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,936
in stock
|
Buy Now | |
element14
from US$0.25
|
3,936
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
2,998
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,990
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
2,575
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 78 V |
Breakdown VoltageVBR Min(V) | 86.7 V |
BreakdownVoltageVBR Max (V) | 95.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 126 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 78V |
Clamping Voltage Vc Max | 126V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 86.7V |
Breakdown Voltage Max | 95.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 86.7V |
Breakdown Voltage Range | 86.7V to 95.8V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 11.9A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 78V |
Termination Type | Surface Mount Device |
Time Measured | 1ps |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 78V |
Clamping Voltage Vc Max | 126V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 86.7V |
Breakdown Voltage Max | 95.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 86.7V to 95.8V |
Peak Pulse Current Ippm | 11.9A |
Power Dissipation Pd | 1.5kW |
SMCJ Series 86.7 V 1.5 kW Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
Transient Voltage Suppressor, Tvs, Smcj Series, Unidirectional, 78 V, Do-214Ab, 2, 86.7 V Rohs Compliant: Yes |Littelfuse SMCJ78A | Newark Electronics |
DIODE, TVS, 78V, 1.5KW, UNI, 5%, SMC | element14 |
1.5KW 78VWM 5% UNI DO214AB | TTI Europe |
Littelfuse TVS Diode, Uni-Directional, 78V, 11.9A, DO-214AB | Distrelec |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 78V |
Clamping Voltage Vc Max | 126V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 86.7V |
Breakdown Voltage Max | 95.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Uni-Directional 78V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 78V |
Clamping Voltage Vc Max | 126V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 86.7V |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 78V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ78A?
Additional datasheets, footprints and schematics for SMCJ78A are listed on our Part Details page. You can also find images and similar parts to SMCJ78A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ78A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ78A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ78A fall under?
The SMCJ78A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ78A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ78A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ78A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ78A have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for SMCJ78A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ78A often in real-time on the comparison pages.
What if I can't find stock of SMCJ78A?
You can fill out our help required form which you can use to request a quote for SMCJ78A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.