Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
5,900
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
60,000
in stock
|
Buy Now | |
Farnell
from US$0.30
|
9,274
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
5,665
in stock
|
Buy Now | |
element14
from US$0.25
|
4,325
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,330
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 7.5 V |
Breakdown VoltageVBR Min(V) | 8.33 V |
BreakdownVoltageVBR Max (V) | 9.21 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 100 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 12.9 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 75V |
Clamping Voltage Vc Max | 121V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 83.3V |
Breakdown Voltage Max | 92.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 12.4A |
Power Dissipation Pd | 1.5kW |
DIODE, TVS, 1500W, SMD, DO-214AB | Farnell |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 75V |
Clamping Voltage Vc Max | 121V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 83.3V |
Breakdown Voltage Max | 92.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
1.5KW 75VWM 5% BI DO214AB | TTI Europe |
TVS DIODE, 1.5KW, 75V, BIDIR, DO-214AB | element14 |
SMCJ Series 12.9 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
Littelfuse TVS Diode, Bi-Directional, 7.5V, 116.3A, DO-214AB | Distrelec |
TVS-DIODE UNI 1,5KW 88V SMC | Rutronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 75V |
Clamping Voltage Vc Max | 121V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 83.3V |
Breakdown Voltage Max | 92.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
75V 1500W TVS Diode BiDirect. DO-214AB | RS |
Tvs Diode, 1.5Kw, 75V, Bidir, Do-214Ab | Newark Electronics |
Diode TVS Single Bi-Directional 75V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 75V |
Clamping Voltage Vc Max | 121V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 83.3V |
Breakdown Voltage Max | 95.8V |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 7.5V 1.5KW 2-Pin DO-214AB | Avnet America |
A 75V, 1.5kW, bi-directional, SMC pkg TVS diode | Bourns SMCJ75CA | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ7.5CA?
Additional datasheets, footprints and schematics for SMCJ7.5CA are listed on our Part Details page. You can also find images and similar parts to SMCJ7.5CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ7.5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ7.5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ7.5CA fall under?
The SMCJ7.5CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ7.5CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ7.5CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ7.5CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ7.5CA have stock available?
Authorised distributors including TTI Europe, Farnell, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for SMCJ7.5CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ7.5CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ7.5CA?
You can fill out our help required form which you can use to request a quote for SMCJ7.5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.