Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,053
in stock
|
Buy Now | |
element14
from US$0.62
|
1,053
in stock
|
Buy Now | |
Farnell
from US$0.56
|
1,053
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 7V |
Breakdown Voltage Range | 6.4V to 7V |
Breakover Voltage Min | 6.4V |
Device Marking | SMCJ5V0CA |
Diode Type | Bidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 8.23mm |
Leakage Current | 1000µA |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 163A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GDE |
Stand-off Voltage | 5V |
Termination Type | Surface Mount Device |
Test Current | 10mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 1.5Kw, 5V, Bidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 5V, BIDIR, DO-214AB | element14 |
Transient Voltage Suppressor Bi-Directional 5V 1500W 2-Pin DO-214AB | EBV Elektronik |
Diode, Fairchild, SMCJ5V0CA | RS |
1500W, 6.7V, 5%, Bidirectional, TVS | Future Electronics |
Where can I find additional details, specifications and documents for a SMCJ5V0CA?
Additional datasheets, footprints and schematics for SMCJ5V0CA are listed on our Part Details page. You can also find images and similar parts to SMCJ5V0CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ5V0CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ5V0CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ5V0CA fall under?
The SMCJ5V0CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMCJ5V0CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ5V0CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ5V0CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMCJ5V0CA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for SMCJ5V0CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ5V0CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ5V0CA?
You can fill out our help required form which you can use to request a quote for SMCJ5V0CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.