Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
11,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
93,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
93,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
63,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
2,995
in stock
|
Buy Now | |
element14
from US$0.25
|
2,108
in stock
|
Buy Now | |
Farnell
from US$0.25
|
2,108
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
961
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 54 V |
Breakdown VoltageVBR Min(V) | 60 V |
BreakdownVoltageVBR Max (V) | 66.3 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 87.1 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 54V |
Clamping Voltage Vc Max | 87.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 60V |
Breakdown Voltage Max | 66.3V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 60V |
Breakdown Voltage Range | 60V to 66.3V |
Breakover Voltage Min | 60V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 17.2A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 54V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 54V |
Clamping Voltage Vc Max | 87.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 60V |
Breakdown Voltage Max | 66.3V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage Range | 60V to 66.3V |
Peak Pulse Current Ippm | 6.9A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 54V |
Clamping Voltage Vc Max | 87.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 60V |
Breakdown Voltage Max | 66.3V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
1.5KW 54VWM 5% BI DO214AB | TTI Europe |
SMCJ Series 60 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
TVS-DIODE BI 1,5KW 64V SMC | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 54V, 17.3A, DO-214AB | Distrelec |
TVS DIODE, 1.5KW, 54V, BIDIR, DO-214AB | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 54V |
Clamping Voltage Vc Max | 87.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 60V |
Breakdown Voltage Max | 66.3V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMCJ54CA | RS |
Diode TVS Single Bi-Directional 54V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 54V |
Clamping Voltage Vc Max | 87.1V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 60V |
Breakdown Voltage Max | 69V |
RoHS Compliant | Yes |
Diode | Newark Electronics |
Diode TVS Single Bi-Dir 54V 1.5KW 2-Pin DO-214AB | Avnet America |
A 54V, 1.5kW, bi-directional, SMC pkg TVS diode | Bourns SMCJ54CA | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ54CA?
Additional datasheets, footprints and schematics for SMCJ54CA are listed on our Part Details page. You can also find images and similar parts to SMCJ54CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ54CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ54CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ54CA fall under?
The SMCJ54CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ54CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ54CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ54CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ54CA have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, RS and Future Electronics have stock available or on a lead time for SMCJ54CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ54CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ54CA?
You can fill out our help required form which you can use to request a quote for SMCJ54CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.